A 1T 2-Y24044 is a 24-pitch, 44-tooth, 20° pressure angle spur gear with an acetal rim and brass insert, featuring a 1.833-inch pitch diameter, 1.917-inch outside diameter, and a 5/8-inch bore. It is secured by a .3125-inch #8-32 set screw and has a 0.250-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24044 |
| Product Name | 24 DP, 44 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |