A 1T 2-Y24042 is a 24-pitch molded spur gear with 42 teeth, made of acetal with a brass insert, featuring a 5/8 inch bore and a 0.3125 inch hub length, secured by a #8-32 set screw. The gear has a 20° pressure angle and a 1.833 inch pitch diameter, with an outside diameter of 1.833 inches and a face width of 0.250 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24042 |
| Product Name | 24 DP, 42 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |