The A 1T 2-Y24040 is a 24-pitch, 40-tooth molded spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has an outer diameter of 1.750 inches, a pitch diameter of 1.667 inches, a bore diameter of 5/8 inch, and a hub length of 0.3125 inch, with a #8-32 set screw for shaft retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24040 |
| Product Name | 24 DP, 40 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |