Molded spur gear with 39 teeth, 24 diametral pitch, and 20° pressure angle, featuring an acetal gear body and brass insert. The gear has a pitch diameter of 1.625 inches, an outside diameter of 1.708 inches, and a bore diameter of 5/8 inch with a keyway and set screw for hub attachment. The face width is 0.1875 inches, and the hub thickness is 0.3125 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24039 |
| Product Name | 24 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 39 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |