A 1T 2-Y24036 is a 24-pitch, 36-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a pitch diameter of 1.500 inches, an outside diameter of 1.583 inches, a bore of 5/8 inch, and a 0.3125-inch-wide face. The gear includes a set screw for shaft retention. It is designed for use in compact mechanical systems requiring precise motion transmission.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24036 |
| Product Name | 24 DP, 36 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |