A 1T 2-Y24033 is a 24-pitch, 33-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a bore diameter of 39/64 inch and a hub width of 0.1875 inch, secured by a set screw. The gear's pitch diameter is 1.375 inches and outside diameter is 1.458 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24033 |
| Product Name | 24 DP, 33 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 33 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |