A 1T 2-Y24032 is a 24-pitch, 32-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has an outside diameter of 1.417 inches, a pitch diameter of 1.333 inches, and a bore diameter of 5/8 inch. It is secured with a set screw and has a face width of 0.250 inch. The design supports standard shaft mounting with a #6-32 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y24032 |
| Product Name | 24 DP, 32 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |