Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 26 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1T 2-Y24026

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1T 2-Y24026 is a 24-pitch, 26-tooth molded spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has an outside diameter of 1.167 inches, a pitch diameter of 1.083 inches, and a bore diameter of 5/8 inch, secured by a #6-32 set screw. The face width is 0.250 inches.

Datasheet Summary
Powered by GS/AI

A 1T 2-Y24026 is a 24-pitch, 26-tooth molded spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has an outside diameter of 1.167 inches, a pitch diameter of 1.083 inches, and a bore diameter of 5/8 inch, secured by a #6-32 set screw. The face width is 0.250 inches.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 26 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1T 2-Y24026 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 26 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1T 2-Y24026
24 DP, 26 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1T 2-Y24026
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1T 2-Y24026
Product Name 24 DP, 26 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 26
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
Module 0.3, 20 Tooth Brass Spur Gear - A 1B 2MY03020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 1, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details