A 1P 2MYH25013 is a machined cast nylon spur gear with 13 teeth, module 2.5, 20° pressure angle, and 25 mm face width. It has a bore diameter of 32.5 mm with a tolerance of +0.022/0 mm, an outer diameter of 37.5 mm, and a pitch diameter of 32.5 mm. The gear has a hub height of 8 mm and is designed for nonmetallic, hubless mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYH25013 |
| Product Name | Module 2.5, 13 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 13 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Nylon; Nylon / No Insert |