A 1P 2MYH10028 is a nonmetallic spur gear with 28 teeth, module 1, and a 20° pressure angle, machined from cast nylon with a 6 mm bore tolerance of H8 (+0.022/0) and a 10 mm face width. The gear has an outside diameter of 30 mm, pitch diameter of 28 mm, and hub diameter of 22 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYH10028 |
| Product Name | Module 1, 28 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Nylon; Nylon / No Insert |