The A 1P 2MYH10018 is a nonmetallic spur gear made from machined cast nylon, with 18 teeth, a module of 1, a 20° pressure angle, and a 10 mm face width. It has a bore diameter of 18 mm with an H8 tolerance (+0.022/0), a pitch diameter of 18 mm, an outside diameter of 20 mm, and a hub diameter of 12 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYH10018 |
| Product Name | Module 1, 18 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Nylon; Nylon / No Insert |