The A 1P 2MYD08080A is an 80-tooth, module 0.8 spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert hub. It has a 64 mm pitch diameter and a 65.6 mm hub diameter with a 19 mm face width, and includes a machined bore for a set screw. The gear has no web, as is standard for parts with 40 or more teeth, and uses a spot-drilled M3 set screw for shaft retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08080A |
| Product Name | Module 0.8, 80 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |