A 1P 2MYD08056D is a nonmetallic spur gear with 56 teeth, module 0.8, and 20° pressure angle, featuring an acetal gear body and brass insert. It has a 6 mm bore diameter, a face width of 3 mm, and uses an M3 set screw with spot drill for shaft retention. The gear has a pitch diameter of 44.8 mm and a hub diameter of 46.4 mm. It is designed for applications requiring precise motion transmission with low noise and wear resistance.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08056D |
| Product Name | Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |