A 1P 2MYD08050B is a nonmetallic spur gear with a module of 0.8, 50 teeth, and a 20° pressure angle, featuring an acetal gear body with a brass insert. The gear has a 5 mm bore diameter and a 3 mm face width. The hub diameter is 41.6 mm, and the pitch diameter is 40 mm. Set screw and spot drill provisions are for M3 fasteners. Gears in this series have no webs when under 40 teeth, but this 50-tooth gear includes a hub. The product adheres to ISO Class 9 specifications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08050B |
| Product Name | Module 0.8, 50 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |