A 1P 2MYD08048A is a nonmetallic spur gear with 48 teeth, module 0.8, and a 20° pressure angle, featuring an acetal gear body with a brass insert. The gear has a 6 mm bore diameter, a 3 mm face width, and includes an M3 set screw and spot drill for shaft retention. The pitch diameter is 38.4 mm, and the hub diameter is 40 mm. Gears in this series under 40 teeth have no webs, but the 48-tooth variant includes a hub. The part conforms to the ISO Class 9 metric standard.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08048A |
| Product Name | Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |