A 1P 2MYD08045D is a metric spur gear with 45 teeth, module 0.8, and a 20° pressure angle, featuring an acetal gear body and a brass insert hub. The gear has a 6 mm bore diameter, a 3 mm face width, and includes an M3 set screw and spot drill for shaft retention. The gear's pitch diameter is 36 mm, and the hub diameter is 37.6 mm. Gears in this series with 45 teeth have no web. The gear is designed for use in miniature gear trains and complies with ISO Class 9 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08045D |
| Product Name | Module 0.8, 45 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |