Stock Drive Products & Sterling Instrument - SDP/SI Module 0.8, 30 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1P 2MYD08030B

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1P 2MYD08030B is a nonmetallic spur gear with a module of 0.8, 30 teeth, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 4 mm bore diameter, a 3 mm face width, and uses an M2.5 set screw with a spot drill for shaft attachment. The gear has a pitch diameter of 24 mm and a hub diameter of 25.6 mm. It complies with ISO Class 9 standards and is designed for metric applications.

Datasheet Summary
Powered by GS/AI

The A 1P 2MYD08030B is a nonmetallic spur gear with a module of 0.8, 30 teeth, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 4 mm bore diameter, a 3 mm face width, and uses an M2.5 set screw with a spot drill for shaft attachment. The gear has a pitch diameter of 24 mm and a hub diameter of 25.6 mm. It complies with ISO Class 9 standards and is designed for metric applications.

Suppliers

Company
Product
Description
Supplier Links
Module 0.8, 30 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear - A 1P 2MYD08030B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 30 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
A 1P 2MYD08030B
Module 0.8, 30 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1P 2MYD08030B
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2MYD08030B
Product Name Module 0.8, 30 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
Pressure Angle 20°
Material Brass; Acetal; Acetal / Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 42 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24042 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design English
View Details
Module 0.75, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details