A 1P 2MYD08026B is a nonmetallic spur gear with 26 teeth, module 0.8, and 20° pressure angle, made of acetal with a brass insert. It has a 4 mm bore diameter, a face width of 3 mm, and includes an M2.5 set screw and spot drill. The gear has no web, as it has fewer than 40 teeth. The pitch diameter is 20.8 mm, and the hub diameter is 22.4 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08026B |
| Product Name | Module 0.8, 26 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |