A 1P 2MYD08025B is a module 0.8, 25-tooth, 20° pressure angle spur gear with an acetal rim and brass insert, featuring a 4 mm bore diameter and 3 mm face width. The gear uses an M2.5 set screw and spot drill for hub retention. Gears with fewer than 40 teeth have no webs. The part is nonmetallic and designed for metric applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08025B |
| Product Name | Module 0.8, 25 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |