A 1P 2MYD08024C is a nonmetallic spur gear with a module of 0.8, 24 teeth, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 5 mm bore diameter, a 3 mm face width, and a pitch diameter of 19.2 mm. The gear includes an M3 set screw and spot drill for shaft retention. Gears in this series with fewer than 40 teeth have no webs. The bore code C confirms the 5 mm bore diameter, as listed in the product's specification table.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08024C |
| Product Name | Module 0.8, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |