A 1P 2MYD08022A is a nonmetallic spur gear with a module of 0.8, 22 teeth, and a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a 4 mm bore diameter, a 3 mm face width, and includes a spot-drilled bore with an M2.5 set screw for shaft retention. All gears in this series under 40 teeth have no webs. The pitch diameter is 17.6 mm, and the hub diameter is 19.2 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08022A |
| Product Name | Module 0.8, 22 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |