A 1P 2MYD08020A is a nonmetallic spur gear with a module of 0.8, 20 teeth, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 3 mm bore diameter, a 16 mm hub diameter, a 17.6 mm pitch diameter, and a 3 mm face width. A set screw and spot drill are included for bore retention. The gear has no web due to having fewer than 40 teeth, and the bore accommodates an M2.5 set screw as specified for bores of 3 mm or 4 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08020A |
| Product Name | Module 0.8, 20 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |