A 1P 2MYD04168D is a nonmetallic spur gear with 168 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body with a brass insert. The gear has a 6 mm bore diameter with an M3 set screw and spot drill, a 3 mm face width, and no web due to exceeding 80 teeth. Pitch diameter is 67.2 mm, outside diameter is 68 mm, and overall thickness is 19 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04168D |
| Product Name | Module 0.4, 168 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 168 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |