The A 1P 2MYD04160D is a nonmetallic spur gear with module 0.4, 20° pressure angle, 160 teeth, and a 6 mm bore, featuring an acetal gear body with a brass insert. It has a 3 mm face width and uses an M3 set screw with a spot drill for shaft retention. Gears with 160 teeth have a pitch diameter of 64 mm, an outer diameter of 64.8 mm, and a hub thickness of 19 mm. All gears under 80 teeth lack webs, and this gear follows the same construction. The part adheres to the specifications listed for the 160-tooth variant in the metric series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04160D |
| Product Name | Module 0.4, 160 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |