A 1P 2MYD04144A is a nonmetallic spur gear with 144 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body with a brass insert and 3 mm face width. The bore diameter is 57.6 mm, with a 19 mm hub length and an M3 set screw with spot drill, consistent with the 128 to 168 tooth variants in the series. The gear has no web, as all parts under 80 teeth are noted to lack webs, but this specification is unchanged for larger teeth counts. All dimensional attributes conform to the metric specifications listed for 144 teeth in the table.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04144A |
| Product Name | Module 0.4, 144 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |