The A 1P 2MYD04130C is a nonmetallic spur gear with a module of 0.4, 130 teeth, and a 20° pressure angle, featuring an acetal gear body with a brass insert. It has a 5 mm bore diameter, a 3 mm face width, and uses an M3 set screw with a spot drill for shaft retention. The gear has no web due to exceeding 80 teeth, and its pitch diameter is 52 mm. The design conforms to metric dimensions as specified for 130-tooth gears in the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04130C |
| Product Name | Module 0.4, 130 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |