A 1P 2MYD04120D is a nonmetallic spur gear with 120 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 19 mm hub length, a 60.8 mm pitch diameter, and a 3 mm face width. The gear uses an M3 set screw and spot drill for shaft mounting. Gears in this series with 80 teeth or more have no webs. The part conforms to ISO Class 9 specifications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04120D |
| Product Name | Module 0.4, 120 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |