The A 1P 2MYD04120B is a nonmetallic spur gear with a module of 0.4, 120 teeth, a 20° pressure angle, an acetal gear body, and a brass insert. It has a 4 mm bore diameter, a 3 mm face width, and is secured with an M2.5 set screw and spot drill. The gear has no web, as is standard for gears under 80 teeth, but this variant exceeds that threshold and includes a web. The pitch diameter is 48 mm, the outside diameter is 48.8 mm, and the hub dimension H is 19 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04120B |
| Product Name | Module 0.4, 120 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |