A 1P 2MYD04108D is a nonmetallic spur gear with 108 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body and brass insert. It has a 6 mm bore diameter, a 3 mm face width, and includes an M3 set screw and spot drill. The gear has a pitch diameter of 43.2 mm and an outside diameter of 44 mm, with a hub length of 19 mm. Gears in this series with 80 teeth or more include a hub structure, and this gear follows that design. All specifications are consistent with the metric series listed for module 0.4 acetal and brass insert gears.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04108D |
| Product Name | Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |