Stock Drive Products & Sterling Instrument - SDP/SI Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1P 2MYD04108C

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 2MYD04108C is a nonmetallic spur gear with 108 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 5 mm bore diameter with an M3 set screw and spot drill, a 3 mm face width, and no web. The gear fits the ISO Class 9 standard.

Datasheet Summary
Powered by GS/AI

A 1P 2MYD04108C is a nonmetallic spur gear with 108 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 5 mm bore diameter with an M3 set screw and spot drill, a 3 mm face width, and no web. The gear fits the ISO Class 9 standard.

Suppliers

Company
Product
Description
Supplier Links
Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear - A 1P 2MYD04108C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
A 1P 2MYD04108C
Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1P 2MYD04108C
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2MYD04108C
Product Name Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
Pressure Angle 20°
Material Brass; Acetal; Acetal / Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 48 Tooth Brass Spur Gear - A 1B 2MY03048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Module 0.3, 25 Tooth Brass Spur Gear - A 1B 2MY03025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
Module 1, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details