A 1P 2MYD04100A is a nonmetallic spur gear with 100 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body and brass insert. It has a 40 mm pitch diameter, 40.8 mm outer diameter, 19 mm hub length, and 3 mm face width. The bore diameter is 6 mm with an M3 set screw and spot drill. Gears in this series have no web for tooth counts under 80, but this part exceeds that threshold.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04100A |
| Product Name | Module 0.4, 100 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |