A 1P 2MYD04096C is a nonmetallic spur gear with 96 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body with a brass insert and a 5 mm bore diameter. It has a 3 mm face width and uses an M3 set screw with spot drill for shaft retention. Gears in this series with 80 teeth or fewer have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04096C |
| Product Name | Module 0.4, 96 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |