A 1P 2MYD04095A is a nonmetallic spur gear with 95 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body and brass insert. It has a 38 mm bore diameter, 38.8 mm pitch diameter, and 19 mm face width, with an M3 set screw and spot drill for shaft retention. The gear has no web due to its tooth count exceeding 80.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04095A |
| Product Name | Module 0.4, 95 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |