A 1P 2MYD04085D is an 85-tooth spur gear with module 0.4 and 20° pressure angle, featuring an acetal gear body and a brass insert. The bore diameter is 5 mm, with an M3 set screw and spot drill for shaft retention. Face width is 3 mm, and the pitch diameter is 34 mm. Gears with 85 teeth have no web. This part belongs to a series where all variants share the same module, pressure angle, material combination, and mounting configuration.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04085D |
| Product Name | Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |