A 1P 2MYD04085C is a nonmetallic spur gear with 85 teeth, module 0.4, 20° pressure angle, and a brass insert, for use in precision mechanical systems. It has a 5 mm bore diameter with an M3 set screw and spot drill, a 3 mm face width, and is made of acetal with a brass hub. The gear's pitch diameter is 34 mm, outside diameter is 34.8 mm, and hub length is 19 mm. Gears with 85 teeth have no web.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04085C |
| Product Name | Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |