Stock Drive Products & Sterling Instrument - SDP/SI Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1P 2MYD04085B

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 2MYD04085B is an 85-tooth, module 0.4 spur gear with a 20° pressure angle, made of acetal with a brass insert and a 4 mm bore diameter, featuring an M2.5 set screw and spot drill. The gear has a face width of 3 mm and no web. The product is designed for miniature gear trains and meets the ISO class 9 standard for metric spur gears.

Datasheet Summary
Powered by GS/AI

A 1P 2MYD04085B is an 85-tooth, module 0.4 spur gear with a 20° pressure angle, made of acetal with a brass insert and a 4 mm bore diameter, featuring an M2.5 set screw and spot drill. The gear has a face width of 3 mm and no web. The product is designed for miniature gear trains and meets the ISO class 9 standard for metric spur gears.

Suppliers

Company
Product
Description
Supplier Links
Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear - A 1P 2MYD04085B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
A 1P 2MYD04085B
Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1P 2MYD04085B
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2MYD04085B
Product Name Module 0.4, 85 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
Pressure Angle 20°
Material Brass; Acetal; Acetal / Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Module 0.5, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
24 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details