A 1P 2MYD04084C is a nonmetallic spur gear with 84 teeth, module 0.4, 20° pressure angle, and a brass insert, featuring a 5 mm bore diameter and a 3 mm face width. The gear is made of acetal with a set screw and spot drill compliant with M3 fastening standards. Gears in this series under 80 teeth have no webs, and this gear's pitch diameter is 33.6 mm with an outer diameter of 34.4 mm. The part follows ISO Class 9 specifications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04084C |
| Product Name | Module 0.4, 84 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |