A 1P 2MYD04075A is a metric spur gear with 75 teeth, module 0.4, and 20° pressure angle, made of acetal with a brass insert. It has a 5 mm bore diameter, a 3 mm face width, and is secured with an M3 set screw and spot drill. The gear has no web, as it contains fewer than 80 teeth. The pitch diameter is 30 mm, and the outside diameter is 30.8 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04075A |
| Product Name | Module 0.4, 75 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |