A 1P 2MYD04072B is a nonmetallic spur gear with 72 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body with a brass insert. It has a 4 mm bore diameter, a 3 mm face width, and includes an M2.5 set screw and spot drill for shaft retention. The gear has no web, as all gears under 80 teeth are designed without webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04072B |
| Product Name | Module 0.4, 72 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |