A 1P 2MYD04050D is a module 0.4, 50-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 5 mm bore diameter, a 3 mm face width, and uses an M3 set screw with a spot drill. gears with 5 mm and 6 mm bores are specified to have M3 set screws and spot drills, consistent with this part. All gears in this series under 80 teeth have no webs, and this part falls within that range.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04050D |
| Product Name | Module 0.4, 50 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |