The A 1P 2MYD04050B is a module 0.4, 50-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 4 mm bore diameter, a 3 mm face width, and includes a set screw and spot drill for shaft retention. Gears with 50 teeth have a pitch diameter of 20 mm and an outside diameter of 20.8 mm. The gear has no web, consistent with models under 80 teeth. The set screw is M2.5, as specified for 4 mm bores.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04050B |
| Product Name | Module 0.4, 50 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |