A 1P 2MYD04048B is a module 0.4, 48-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 4 mm bore diameter and is secured by an M2.5 set screw with a spot drill. The gear has a 3 mm face width and does not include a web, as it has fewer than 80 teeth. The pitch diameter is 19.2 mm, and the outside diameter is 20 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04048B |
| Product Name | Module 0.4, 48 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |