A 1P 2MYD04045C is a module 0.4, 45-tooth, 20° pressure angle spur gear with an acetal gear body and brass insert, featuring a 5 mm bore diameter and M3 set screw with spot drill. The gear has a face width of 3 mm and no web, as specified for gears with fewer than 80 teeth. The pitch diameter is 18 mm, and the outside diameter is 18.8 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04045C |
| Product Name | Module 0.4, 45 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |