The A 1P 2MYD04040C is a module 0.4, 40-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 5 mm bore diameter, a 3 mm face width, and includes an M3 set screw and spot drill as specified for 5 mm bores. The gear has no web, consistent with gears under 80 teeth. The pitch diameter is 16 mm, and the outside diameter is 16.8 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04040C |
| Product Name | Module 0.4, 40 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |