A 1P 2MYD04040B is a nonmetallic spur gear with 40 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body with a brass insert and a 4 mm bore diameter. It has a 3 mm face width and is secured by an M2.5 set screw with a spot drill. Gears in this series with fewer than 80 teeth have no web. The gear's pitch diameter is 16 mm, overall diameter is 16.8 mm, and thickness is 13 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04040B |
| Product Name | Module 0.4, 40 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |