The A 1P 2MYD04038B is a nonmetallic spur gear with 38 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 4 mm bore diameter and uses an M2.5 set screw with a spot drill for shaft mounting. The gear has a 3 mm face width and no web, as specified for gears under 80 teeth. The pitch diameter is 15.2 mm, and the outside diameter is 16 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04038B |
| Product Name | Module 0.4, 38 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |