A 1P 2MY04045 is a nonmetallic spur gear with 45 teeth, module 0.4, and 20° pressure angle, made of acetal with a 5 mm face width and a bore diameter of 18 mm. The gear has a pitch diameter of 18.8 mm, an outer diameter of 18.8 mm, and a hub diameter of 10 mm, with a bore tolerance of +0.018/0 mm. The gear is designed for metric applications and features a standard acetal construction without insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MY04045 |
| Product Name | Module 0.4, 45 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |