A 1P 2MY04020 is a nonmetallic spur gear with module 0.4, 20 teeth, and a 20° pressure angle, made of acetal with a 5 mm face width and a pitch diameter of 8 mm. The gear has a bore diameter of 3 mm with an H8 tolerance of +0.014/0 mm and an outside diameter of 8.8 mm. The key physical dimensions and material properties align with the acetal spur gear series listed, where all variants share the same module, pressure angle, and material. The part number matches the series entry for 20 teeth (code 020), making this a direct representation of that variant.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MY04020 |
| Product Name | Module 0.4, 20 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |