A 1P 2MY04016 is a nonmetallic spur gear made of acetal, with 16 teeth, a module of 0.4, and a 20° pressure angle. It has a pitch diameter of 6.4 mm, an outside diameter of 7.2 mm, a bore diameter of 3 mm with H8 tolerance (+0.014/0), and a face width of 5 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MY04016 |
| Product Name | Module 0.4, 16 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |