Nonmetallic spur gears with 64 diametral pitch and 20° pressure angle feature an acetal gear body and brass insert hub. The part has 174 teeth, a pitch diameter of 2.719 inches, an outside diameter of 2.750 inches, and a 3/4 inch hub length. The bore is sized for a #6-32 set screw. All gears under 80 teeth lack webs. These components are designed for use in precision gear trains where low noise and corrosion resistance are required.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64174C |
| Product Name | 64 DP, 174 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 174 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |